onsemi Optoisolators - Transistor, Photovoltaic Output - HMHA2801 HMHA2801

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181538-HMHA2801 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181538-HMHA2801 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMHA2801 - 1181538-HMHA2801 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMHA2801
1181538-HMHA2801
Optoisolators - Transistor, Photovoltaic Output - HMHA2801 1181538-HMHA2801
Manufacturer: ON Semiconductor Win Source Part Number: 1181538-HMHA2801 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 80% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1181538-HMHA2801
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-Mini-Flat
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 80% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.3V (Maximum)

Buy Now
Singapore, Singapore
Bipolar Transistor
903-HMHA2801
Bipolar Transistor 903-HMHA2801
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: HMHA2801 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMHA2801 can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Phototransistor Product overview: HMHA2801 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMHA2801 can be used for catalog matching and distributor lookup.

Supplier's Site
OPTOISO 3.75KV TRANSISTOR 4SMD - 598-HMHA2801 - Utmel Electronic Limited
Hong Kong, China
OPTOISO 3.75KV TRANSISTOR 4SMD
598-HMHA2801
OPTOISO 3.75KV TRANSISTOR 4SMD 598-HMHA2801
OPTOISO 3.75KV TRANSISTOR 4SMD

OPTOISO 3.75KV TRANSISTOR 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors Transistors
Product Number 1181538-HMHA2801 903-HMHA2801 598-HMHA2801
Product Name Optoisolators - Transistor, Photovoltaic Output - HMHA2801 Bipolar Transistor OPTOISO 3.75KV TRANSISTOR 4SMD
Package Type SOT3 Tube
Packing Method Tube; Tube Tube
TJ -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data