The HMAA2705 is a 4-pin mini-flat package optocoupler containing two inverse-parallel infrared LEDs driving a single silicon phototransistor, designed for AC line monitoring and unknown polarity DC sensing. It has a 2.54 mm lead pitch, 5 mm minimum creepage and clearance, and is certified by BSI, CSA, UL, and VDE. The device supports a maximum collector-emitter voltage of 40 V, continuous collector current of 80 mA, and operates from -40°C to +100°C. It meets infrared reflow soldering standards up to 230°C for 30 seconds and offers a current transfer ratio of 50-300%. The R4 variant includes tape and reel packaging with 2500 units and 180° rotated orientation.
1-CH AC-IN Optocoupler, 40V VCEO, 80mA Output, SMD Product overview: HMAA2705R4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 80mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMAA2705R4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMAA2705R4 |
| Product Name | SMD 40V 80mA Bipolar Transistor |
| IC(max) | 80 milliamps |