The HMAA2705 is a 4-pin mini-flat package optocoupler with two inverse-parallel infrared diodes driving a single silicon phototransistor, designed for AC line monitoring and unknown polarity DC sensing. It has a 2.54 mm lead pitch and 2.4 mm maximum standoff height. It supports 80 mA continuous collector current, 40 V collector-emitter voltage, and 50 mA forward current. Current transfer ratio ranges from 50% to 300% at 5 mA and 5 V. Saturation voltage is 0.4 V at 10 mA input and 2 mA output. Isolation rating is 3750 VRMS for one minute, with creepage and clearance both ≥5 mm. Certified to BSI, CSA, UL, and VDE standards, and compatible with reflow soldering up to 230°C for 30 seconds. Available in tape and reel quantities of 500 and 2500.
1-CH AC-IN Optocoupler, 40V VCEO, 80mA Output, SMD Product overview: HMAA2705R3 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 80mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMAA2705R3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMAA2705R3 |
| Product Name | SMD 40V 80mA Bipolar Transistor |
| IC(max) | 80 milliamps |