onsemi Optoisolators - Transistor, Photovoltaic Output - HMAA2705R1 HMAA2705R1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181069-HMAA2705R1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181069-HMAA2705R1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMAA2705R1 - 1181069-HMAA2705R1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMAA2705R1
1181069-HMAA2705R1
Optoisolators - Transistor, Photovoltaic Output - HMAA2705R1 1181069-HMAA2705R1
Manufacturer: ON Semiconductor Win Source Part Number: 1181069-HMAA2705R1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1181069-HMAA2705R1
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 80mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 300% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.3V (Maximum)

Buy Now
Singapore, Singapore
SMD 40V 80mA 3.75kV Bipolar Transistor
903-HMAA2705R1
SMD 40V 80mA 3.75kV Bipolar Transistor 903-HMAA2705R1
1-CH AC-IN Optocoupler, 40V VCEO, 80mA IC, 3.75kV Isolation, SMD Product overview: HMAA2705R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 80mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 80mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMAA2705R1 can be used for catalog matching and distributor lookup.

1-CH AC-IN Optocoupler, 40V VCEO, 80mA IC, 3.75kV Isolation, SMD Product overview: HMAA2705R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 80mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 80mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMAA2705R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1181069-HMAA2705R1 903-HMAA2705R1
Product Name Optoisolators - Transistor, Photovoltaic Output - HMAA2705R1 SMD 40V 80mA 3.75kV Bipolar Transistor
Package Type SOT3
Packing Method Tape Reel; Tape and Reel
TJ -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data