Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063202-HMAA2705AR1V
Mounting: SMD (SMT)
Number of Channels: 1
Categories: OEM Parts(F-I)
Case / Package: 200
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063202-HMAA2705AR1V |
| Product Name | OEM Parts - OEM Parts (F - I) - HMAA2705AR1V |