The HMAA2705 is a 4-pin mini-flat package optocoupler consisting of two inverse-parallel infrared emitting diodes driving a single silicon phototransistor, designed for AC line monitoring, unknown polarity DC sensing, and telephone line applications. It has a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. The device supports a continuous forward current of 50 mA, a collector-emitter voltage up to 40 V, and a current transfer ratio of 50-300%. It meets UL, CSA, BSI, and VDE safety certifications with a steady-state isolation voltage of 3750 VRMS and a creepage and clearance of at least 5 mm. The package is approved for infrared reflow soldering up to 230°C for 30 seconds, and is available in tape and reel formats including R1 (500 units).
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMAA2705AR1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMAA2705AR1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMAA2705AR1 |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |