The HMA2701 series is a 4-pin optocoupler with a gallium arsenide infrared emitting diode driving a silicon phototransistor in a compact mini-flat package with 2.54 mm lead pitch and 2.4 mm maximum standoff height. It provides a current transfer ratio of 50-300% at I_F = 5 mA and V_CE = 5 V, with collector-emitter voltage rating of 40 V and continuous collector current of 80 mA. The device offers 3750 V_RMS isolation, creepage and clearance of at least 5 mm, and is certified by UL, CSA, BSI, and VDE. It supports infrared reflow soldering up to 230°C for 30 seconds and operates from -40°C to +100°C.
1-CH Optocoupler, 40V VCEO, 80mA Ic, 3.75kV Isolation, SMD Product overview: HMA2701R3 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 80mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 80mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701R3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701R3 |
| Product Name | SMD 40V 80mA 3.75kV Bipolar Transistor |
| IC(max) | 80 milliamps |