Manufacturer: ON Semiconductor
Win Source Part Number: 873708-HMA2701BR4V
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HMA270
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 873708-HMA2701BR4V | HMA2701BR4V-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HMA2701BR4V | Transistor, Photovoltaic Output Optoisolators |
| Mounting Option | Surface Mount; 4-SMD | Surface Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Input | DC | |
| Output | Phototransistor |