The HMA2701BR4V is a 4-pin mini-flat package optocoupler featuring a gallium arsenide infrared emitting diode driving a silicon phototransistor, with a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. It is certified by BSI, CSA, UL, and VDE, with a creepage and clearance of at least 5 mm. The device has a current transfer ratio of 80-160% at I_F = 5 mA and V_CE = 5 V, a collector-emitter voltage rating of 40 V, and a continuous collector current of 80 mA. It supports reflow soldering up to 230°C for 30 seconds and is supplied in tape and reel packaging with 180°-rotated units, 2500 per reel. The part meets IEC 60747-5-2 and UL 1577 isolation standards with a 3750 V RMS isolation voltage.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMA2701BR4V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701BR4V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701BR4V |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |