The HMA2701BR3V is a 4-pin mini-flat package optocoupler consisting of an infrared emitting diode driving a silicon phototransistor, with a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. It operates over a temperature range of -40°C to +100°C and supports a continuous forward current of up to 50 mA and a collector current of up to 80 mA. The device has a collector-emitter voltage rating of 40 V and a current transfer ratio between 80% and 160% at I_F = 5 mA and V_CE = 5 V. It meets UL, CSA, BSI, and VDE safety certifications with a 3750 VRMS isolation voltage and ≥5 mm creepage and clearance. The package is suitable for reflow soldering up to 230°C.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMA2701BR3V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701BR3V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701BR3V |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | 4-SMD, Gull Wing |