The HMA2701AR4 is a 4-pin mini-flat package optocoupler consisting of an infrared emitting diode and a silicon phototransistor, designed for isolated signal transmission in applications such as AC line monitoring and digital logic interfaces. It has a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. The device supports a continuous forward current of 50 mA and a collector-emitter voltage of 40 V, with a current transfer ratio of 150-300% at 5 mA forward current and 5 V collector-emitter voltage. It meets UL, CSA, BSI, and VDE safety certifications, with a 3750 VRMS isolation voltage and creepage and clearance of at least 5 mm. The part is rated for operation from -40°C to +100°C and supports reflow soldering up to 230°C for 30 seconds.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMA2701AR4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701AR4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701AR4 |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |