The HMA2701AR3V is a 4-pin mini-flat package optocoupler consisting of an infrared emitting diode driving a silicon phototransistor, with a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. It features a current transfer ratio of 150-300% at I_F = 5 mA and V_CE = 5 V, a collector-emitter voltage rating of 40 V, and a continuous collector current of 80 mA. The device supports an operating temperature range of -40°C to +100°C and meets UL, CSA, BSI, and VDE insulation certifications with a steady-state isolation voltage of 3750 V RMS. It is packaged in tape and reel with 180° rotated units, and is rated for infrared reflow soldering with a peak temperature of 230°C for 30 seconds.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMA2701AR3V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701AR3V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701AR3V |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |