onsemi Optoisolators - Transistor, Photovoltaic Output - HMA2701AR3V HMA2701AR3V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043626-HMA2701AR3V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 150% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 40V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043626-HMA2701AR3V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 150% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 40V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMA2701AR3V - 1043626-HMA2701AR3V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA2701AR3V
1043626-HMA2701AR3V
Optoisolators - Transistor, Photovoltaic Output - HMA2701AR3V 1043626-HMA2701AR3V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043626-HMA2701AR3V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 150% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 40V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043626-HMA2701AR3V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 150% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 40V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HMA2701AR3V-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMA2701AR3V-ND
Transistor, Photovoltaic Output Optoisolators HMA2701AR3V-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1043626-HMA2701AR3V HMA2701AR3V-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - HMA2701AR3V Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-Mini-Flat Surface Mount
Forward Current 50 milliamps
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI20B11FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details