The HMA2701AR2V is a 4-pin mini-flat package optocoupler consisting of a gallium arsenide infrared LED driving a silicon phototransistor with a current transfer ratio of 150-300% at 5 mA forward current and 5 V collector-emitter voltage. It features a lead pitch of 2.54 mm, a maximum standoff height of 2.4 mm, and a collector-emitter voltage rating of 40 V. The device supports operating temperatures from -40°C to +100°C, has a steady-state isolation voltage of 3750 Vrms, and is certified by UL, CSA, BSI, and VDE. It is supplied in tape and reel packaging with 2500 units per reel and is compatible with infrared reflow soldering up to 230°C for 30 seconds.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMA2701AR2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701AR2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701AR2V |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |