The HMA2701AR2 is a 4-pin mini-flat package optocoupler consisting of a gallium arsenide infrared emitting diode driving a silicon phototransistor, with a lead pitch of 2.54 mm. It has a minimum current transfer ratio of 150% at 5 mA forward current and 5 V collector-emitter voltage. The device supports a continuous forward current of 50 mA, a collector-emitter voltage of 40 V, and a peak forward current of 1 A. It offers 3750 VRMS isolation voltage, creepage and clearance of ≥5 mm, and operates from -40°C to +100°C. It is certified by UL, CSA, BSI, and VDE, and is compatible with infrared reflow soldering up to 230°C. Packaged in tape and reel for 2500 units.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMA2701AR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701AR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701AR2 |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |