The HMA2701AR1 is a 4-pin mini-flat package optocoupler consisting of a gallium arsenide infrared emitting diode driving a silicon phototransistor, with a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. It is certified by BSI, CSA, UL, and VDE, with creepage and clearance of at least 5 mm. The device has a DC current transfer ratio of 150-300% at 5 mA forward current and 5 V collector-emitter voltage, a collector-emitter breakdown voltage of 40 V, and a maximum collector current of 80 mA. Its operating temperature range is -40°C to +100°C, and it supports reflow soldering up to 230°C for 30 seconds. It is supplied in tape and reel packaging with 500 units per reel.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMA2701AR1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701AR1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701AR1 |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |