The HMA124 is a 4-pin optocoupler with a gallium arsenide infrared emitting diode driving a silicon phototransistor in a compact mini-flat package with 2.54 mm lead pitch and 2.4 mm maximum standoff height. It features a minimum current transfer ratio of 100% at I_F = 1 mA and V_CE = 0.5 V, a collector-emitter breakdown voltage of 80 V, and an isolation voltage of 3750 V RMS. The device is certified by BSI, CSA, UL, and VDE, with a creepage and clearance of at least 5 mm. It supports reflow soldering up to 230°C for 30 seconds and operates within a temperature range of -40°C to +100°C.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMA124R3V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA124R3V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA124R3V |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | 4-SMD, Gull Wing |