The HMA124 is a 4-pin optocoupler with a gallium arsenide infrared emitting diode driving a silicon phototransistor in a mini-flat package with 2.54 mm lead pitch and a maximum standoff height of 2.4 mm. It features a minimum current transfer ratio of 100% at 5 mA forward current and 5 V collector-emitter voltage, a collector-emitter breakdown voltage of 80 V, and a steady-state isolation voltage of 3750 V RMS. The device is certified to UL, CSA, BSI, and VDE standards, supports reflow soldering up to 230°C for 30 seconds, and has a creepage and clearance of at least 5 mm. It operates from -40°C to +100°C and is available in tape and reel packaging. The part number HMA124R2V indicates VDE approval and a 2500-unit reel, consistent with the series specifications.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMA124R2V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA124R2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA124R2V |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |