onsemi Transistor, Photovoltaic Output Optoisolators HMA124

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMA124-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMA124-ND
Transistor, Photovoltaic Output Optoisolators HMA124-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HMA124 - 1043622-HMA124 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA124
1043622-HMA124
Optoisolators - Transistor, Photovoltaic Output - HMA124 1043622-HMA124
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043622-HMA124 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 1200% @ 1mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043622-HMA124
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 1200% @ 1mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box - 598-HMA124 - Utmel Electronic Limited
Hong Kong, China
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box
598-HMA124
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box 598-HMA124
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box

Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Optocouplers Optocouplers Optocouplers
Product Number HMA124-ND 1043622-HMA124 598-HMA124
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HMA124 Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box
Input DC DC; DC DC; DC
Output Phototransistor Phototransistor; Transistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing Tube
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat Surface Mount; 4-SMD, Gull Wing
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - 336-1902-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details