The HMA121 series is a family of 4-pin mini-flip optocouplers comprising a gallium arsenide infrared LED driving a silicon phototransistor, with a 2.54 mm lead pitch and a maximum standoff height of 2.4 mm. It provides current transfer ratios ranging from 50% to 600%, depending on the grade, with an emitter-collector voltage rating of 80 V and a collector-emitter voltage rating of 80 V. The device supports continuous collector current up to 80 mA and features an isolation voltage of 3750 V RMS. It is certified to UL, CSA, BSI, and VDE standards, with creepage and clearance of at least 5 mm. The package is compatible with infrared reflow soldering up to 230°C for 30 seconds and is available in tape and reel packaging. The HMA121V variant includes VDE certification.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box Product overview: HMA121V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA121V |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |