onsemi Optoisolators - Transistor, Photovoltaic Output - HMA121R2V HMA121R2V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873691-HMA121R2V Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HMA121 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873691-HMA121R2V Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HMA121 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMA121R2V - 873691-HMA121R2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA121R2V
873691-HMA121R2V
Optoisolators - Transistor, Photovoltaic Output - HMA121R2V 873691-HMA121R2V
Manufacturer: ON Semiconductor Win Source Part Number: 873691-HMA121R2V Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HMA121 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873691-HMA121R2V
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HMA121
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 873691-HMA121R2V
Product Name Optoisolators - Transistor, Photovoltaic Output - HMA121R2V
Mounting Option Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640575 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3124MU12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details