onsemi Bipolar Transistor HMA121F

Description
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: HMA121F from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: HMA121F from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-HMA121F
Bipolar Transistor 903-HMA121F
Transistor Output Optocouplers Optocoupler Phototransistor Product overview: HMA121F from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121F can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Phototransistor Product overview: HMA121F from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HMA121F - 1181062-HMA121F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA121F
1181062-HMA121F
Optoisolators - Transistor, Photovoltaic Output - HMA121F 1181062-HMA121F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1181062-HMA121F Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: HMA121 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): IS181GB; HCPL-181-06DE; HCPL-181-000E; Introduction Date: April 10, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1181062-HMA121F
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Family Name: HMA121
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): IS181GB; HCPL-181-06DE; HCPL-181-000E;
Introduction Date: April 10, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HMA121F 1181062-HMA121F
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HMA121F
IC(max) 80 milliamps
Unlock Full Specs
to access all available technical data