The HMA121 series is a family of 4-pin mini-flat package optocouplers, each consisting of a gallium arsenide infrared emitting diode driving a silicon phototransistor, with a 2.54 mm lead pitch and 2.4 mm maximum standoff height. The HMA121CV variant falls within the HMA121C grade, which specifies a DC current transfer ratio of 100-200% at I_F = 5 mA and V_CE = 5 V. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 80 mA, and supports an operating temperature range of -40°C to +100°C. The device is certified by UL, CSA, BSI, and VDE, with a minimum isolation voltage of 3750 V_RMS. Typical creepage and clearance are both 5.2 mm. It is suitable for AC line monitoring, digital logic interfacing, and microprocessor inputs.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box Product overview: HMA121CV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA121CV |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |