onsemi 3.75KV Bipolar Transistor HMA121CR4

Description
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMA121CR4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMA121CR4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HMA121CR4 is a 4-pin mini-flat package optocoupler containing a gallium arsenide infrared LED driving a silicon phototransistor, with a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. It has a DC current transfer ratio of 100-200% at I_F = 5 mA and V_CE = 5 V, a collector-emitter voltage rating of 80 V, and a peak forward current of 1 A. The device supports infrared reflow soldering up to 230°C for 30 seconds and meets UL, CSA, BSI, and VDE safety certifications. It has 3750 VRMS isolation voltage, creepage and clearance of at least 5 mm, and is available in tape and reel packaging with 2500 units per reel. The part operates from -40°C to +100°C and has a storage temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The HMA121CR4 is a 4-pin mini-flat package optocoupler containing a gallium arsenide infrared LED driving a silicon phototransistor, with a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. It has a DC current transfer ratio of 100-200% at I_F = 5 mA and V_CE = 5 V, a collector-emitter voltage rating of 80 V, and a peak forward current of 1 A. The device supports infrared reflow soldering up to 230°C for 30 seconds and meets UL, CSA, BSI, and VDE safety certifications. It has 3750 VRMS isolation voltage, creepage and clearance of at least 5 mm, and is available in tape and reel packaging with 2500 units per reel. The part operates from -40°C to +100°C and has a storage temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-HMA121CR4
3.75KV Bipolar Transistor 903-HMA121CR4
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMA121CR4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR4 can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMA121CR4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-HMA121CR4
Product Name 3.75KV Bipolar Transistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219952 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
45V 0.1A SOT-23 Bipolar Transistor - 276-BC860BE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers