onsemi SMD 80V 80mA 3.75kV Bipolar Transistor HMA121CR2

Description
1-CH Optocoupler, 80V VCEO, 80mA Ic, 3.75kV Isolation, SMD Product overview: HMA121CR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 80mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 80mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 80V VCEO, 80mA Ic, 3.75kV Isolation, SMD Product overview: HMA121CR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 80mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 80mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 80V 80mA 3.75kV Bipolar Transistor
903-HMA121CR2
SMD 80V 80mA 3.75kV Bipolar Transistor 903-HMA121CR2
1-CH Optocoupler, 80V VCEO, 80mA Ic, 3.75kV Isolation, SMD Product overview: HMA121CR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 80mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 80mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR2 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 80V VCEO, 80mA Ic, 3.75kV Isolation, SMD Product overview: HMA121CR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 80mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 80mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA121CR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HMA121CR2 - 1181059-HMA121CR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA121CR2
1181059-HMA121CR2
Optoisolators - Transistor, Photovoltaic Output - HMA121CR2 1181059-HMA121CR2
Manufacturer: ON Semiconductor Win Source Part Number: 1181059-HMA121CR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% at 5mA Current Transfer Ratio (Maximum): 200% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1181059-HMA121CR2
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 80mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% at 5mA
Current Transfer Ratio (Maximum): 200% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.3V (Maximum)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HMA121CR2 1181059-HMA121CR2
Product Name SMD 80V 80mA 3.75kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HMA121CR2
IC(max) 80 milliamps
PD 150 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data