onsemi Optoisolators - Transistor, Photovoltaic Output - HMA121AR2V HMA121AR2V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776068-HMA121AR2V Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: HMA121 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): TLP181(V4-GB-TPR); TLP181(V4-GB-TL,F,T; TLP181(V4-GB-TPL); TLP181(V4-GB-TPL,F); Introduction Date: October 26, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776068-HMA121AR2V Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: HMA121 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): TLP181(V4-GB-TPR); TLP181(V4-GB-TL,F,T; TLP181(V4-GB-TPL); TLP181(V4-GB-TPL,F); Introduction Date: October 26, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMA121AR2V - 776068-HMA121AR2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA121AR2V
776068-HMA121AR2V
Optoisolators - Transistor, Photovoltaic Output - HMA121AR2V 776068-HMA121AR2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776068-HMA121AR2V Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: HMA121 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): TLP181(V4-GB-TPR); TLP181(V4-GB-TL,F,T; TLP181(V4-GB-TPL); TLP181(V4-GB-TPL,F); Introduction Date: October 26, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 776068-HMA121AR2V
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Family Name: HMA121
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 5mA
Current Transfer Ratio (Maximum): 300% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): TLP181(V4-GB-TPR); TLP181(V4-GB-TL,F,T; TLP181(V4-GB-TPL); TLP181(V4-GB-TPL,F);
Introduction Date: October 26, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 776068-HMA121AR2V
Product Name Optoisolators - Transistor, Photovoltaic Output - HMA121AR2V
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1737277 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details