onsemi Through-Hole 2mA Led Indication - Discrete HLMP1700

Description
Red Diffused LED Emitter, Through Hole, 635nm, 2mA, 2mcd Product overview: HLMP1700 from onsemi is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP1700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red Diffused LED Emitter, Through Hole, 635nm, 2mA, 2mcd Product overview: HLMP1700 from onsemi is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP1700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2mA Led Indication - Discrete - 105-HLMP1700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2mA Led Indication - Discrete
105-HLMP1700
Through-Hole 2mA Led Indication - Discrete 105-HLMP1700
Red Diffused LED Emitter, Through Hole, 635nm, 2mA, 2mcd Product overview: HLMP1700 from onsemi is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP1700 can be used for catalog matching and distributor lookup.

Red Diffused LED Emitter, Through Hole, 635nm, 2mA, 2mcd Product overview: HLMP1700 from onsemi is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP1700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP1700
Product Name Through-Hole 2mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 104991 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details