Manufacturer: ON Semiconductor
Win Source Part Number: 1180364-HGTG20N60B3
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 160A
Switching Energy: 475μJ (on), 1.05mJ (off)
Input Type: Standard
Gate Charge: 80nC
Test Condition: 480V, 20A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: HGTG20N60
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Maximum Power: 165W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 20A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180364-HGTG20N60B3 |
| Product Name | Electronic Surplus - HGTG20N60B3 |