onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL4502V HCPL4502V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042717-HCPL4502V Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042717-HCPL4502V Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL4502V - 1042717-HCPL4502V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL4502V
1042717-HCPL4502V
Optoisolators - Transistor, Photovoltaic Output - HCPL4502V 1042717-HCPL4502V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042717-HCPL4502V Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042717-HCPL4502V
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 450ns, 300ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL4502V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL4502V
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL4502V
OPTOISO 2.5KV TRANS W/BASE 8DIP

OPTOISO 2.5KV TRANS W/BASE 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 1042717-HCPL4502V HCPL4502V
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL4502V Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details