The HCPL3700W is an AC/DC to logic interface optocoupler with a 0.4" lead spacing, featuring an AlGaAs LED optically coupled to a high-gain Darlington output for TTL and CMOS compatibility. It supports input currents up to 50 mA and output currents up to 30 mA, with a supply voltage range of 2 to 18 V. The device operates over a temperature range of 0°C to 70°C and is rated for 4 kHz operating frequency. It meets UL recognition (E90700) and includes VDE0884 certification. The package is an 8-MDIP, through-hole mounting style.
Manufacturer: ON Semiconductor
Win Source Part Number: 920041-HCPL3700W
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Darlington Output 2500Vrms 1 Channel 8-MDIP
Package: Tube
Package: 8-DIP (0.400", 10.16mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HCPL37
Categories: Isolators
Case / Package: 8-MDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: HCPL-3700W, HCPL3700W-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 920041-HCPL3700W |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL3700W |
| TJ | -40 to 85 C (-40 to 185 F) |