onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL3700V HCPL3700V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042703-HCPL3700V Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Input Type: AC, DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Switching Turn-On and Turn-Off Time: 6μs, 25μs Rise and Fall Time: 45μs, 0.5μs Maximum Output Voltage: 20V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042703-HCPL3700V Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Input Type: AC, DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Switching Turn-On and Turn-Off Time: 6μs, 25μs Rise and Fall Time: 45μs, 0.5μs Maximum Output Voltage: 20V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL3700V - 1042703-HCPL3700V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL3700V
1042703-HCPL3700V
Optoisolators - Transistor, Photovoltaic Output - HCPL3700V 1042703-HCPL3700V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042703-HCPL3700V Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Input Type: AC, DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Switching Turn-On and Turn-Off Time: 6μs, 25μs Rise and Fall Time: 45μs, 0.5μs Maximum Output Voltage: 20V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042703-HCPL3700V
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Input Type: AC, DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Switching Turn-On and Turn-Off Time: 6μs, 25μs
Rise and Fall Time: 45μs, 0.5μs
Maximum Output Voltage: 20V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-HCPL3700V
Bipolar Transistor 903-HCPL3700V
Logic Output Optocouplers Optocoupler aC/DC to Logic Product overview: HCPL3700V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700V can be used for catalog matching and distributor lookup.

Logic Output Optocouplers Optocoupler aC/DC to Logic Product overview: HCPL3700V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 1042703-HCPL3700V 903-HCPL3700V
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL3700V Bipolar Transistor
TJ -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data