onsemi SMD 2.5kV 30mA Bipolar Transistor HCPL3700SV

Description
1-Ch AC/DC Optocoupler, 2.5kV Isolation, 30mA Output, SMD Product overview: HCPL3700SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 30mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch AC/DC Optocoupler, 2.5kV Isolation, 30mA Output, SMD Product overview: HCPL3700SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 30mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5kV 30mA Bipolar Transistor
903-HCPL3700SV
SMD 2.5kV 30mA Bipolar Transistor 903-HCPL3700SV
1-Ch AC/DC Optocoupler, 2.5kV Isolation, 30mA Output, SMD Product overview: HCPL3700SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 30mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700SV can be used for catalog matching and distributor lookup.

1-Ch AC/DC Optocoupler, 2.5kV Isolation, 30mA Output, SMD Product overview: HCPL3700SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 30mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 30mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL3700SV - 775732-HCPL3700SV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL3700SV
775732-HCPL3700SV
Optoisolators - Transistor, Photovoltaic Output - HCPL3700SV 775732-HCPL3700SV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775732-HCPL3700SV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 45μs, 0.5μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 6μs, 25μs Family Name: HCPL-3700 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Output Current per Channel: 30mA Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775732-HCPL3700SV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: AC, DC
Rise / Fall Time (Typ): 45μs, 0.5μs
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 6μs, 25μs
Family Name: HCPL-3700
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 20V
Output Current per Channel: 30mA
Introduction Date: April 04, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor-Stage-Output Optocoupler,1-Channel,2.5Kv Isolation,so Rohs Compliant Onsemi - 82C4996 - Newark, An Avnet Company
Chicago, IL, United States
Transistor-Stage-Output Optocoupler,1-Channel,2.5Kv Isolation,so Rohs Compliant Onsemi
82C4996
Transistor-Stage-Output Optocoupler,1-Channel,2.5Kv Isolation,so Rohs Compliant Onsemi 82C4996
Transistor-Stage-Out put Optocoupler,1-CHANNE L,2.5kV ISOLATION,SO RoHS Compliant: Yes

Transistor-Stage-Output Optocoupler,1-CHANNEL,2.5kV ISOLATION,SO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Darlington Transistors Transistors
Product Number 903-HCPL3700SV 775732-HCPL3700SV 82C4996
Product Name SMD 2.5kV 30mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL3700SV Transistor-Stage-Output Optocoupler,1-Channel,2.5Kv Isolation,so Rohs Compliant Onsemi
IC(max) 30 milliamps
PD 305 milliwatts
TJ -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data