The HCPL-3700S is a surface mount AC/DC to logic interface optocoupler featuring an AlGaAs LED optically coupled to a high-gain Darlington output, designed for voltage sensing and microprocessor interfacing in industrial control applications. It supports input threshold detection from 2 V to 18 V and provides TTL and CMOS logic compatibility. The device is packaged in a surface mount lead bend configuration with a maximum operating temperature range of 0°C to 70°C and supply voltage from 2 V to 18 V. An internal input buffer allows programmable sensing thresholds via an external resistor, and a 0.1 µF bypass capacitor is required between pins 8 and 5. The optocoupler meets UL 90700 and VDE0884 standards when ordered with the V option. Maximum input current is 50 mA, and output current is limited to 30 mA.
AC/DC TO LOGIC INTERFACE OPTOCOU Product overview: HCPL3700S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL3700S |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |