onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL3700M HCPL3700M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873341-HCPL3700M Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Darlington Output 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL3700 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873341-HCPL3700M Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Darlington Output 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL3700 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL3700M - 873341-HCPL3700M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL3700M
873341-HCPL3700M
Optoisolators - Transistor, Photovoltaic Output - HCPL3700M 873341-HCPL3700M
Manufacturer: ON Semiconductor Win Source Part Number: 873341-HCPL3700M Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Darlington Output 5000Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL3700 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873341-HCPL3700M
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Darlington Output 5000Vrms Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL3700
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-HCPL3700M
Bipolar Transistor 903-HCPL3700M
Logic Output Optocouplers AC/DC HI-SPEED LOGIC INTERFACE Product overview: HCPL3700M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700M can be used for catalog matching and distributor lookup.

Logic Output Optocouplers AC/DC HI-SPEED LOGIC INTERFACE Product overview: HCPL3700M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL3700M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 873341-HCPL3700M 903-HCPL3700M
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL3700M Bipolar Transistor
TJ -40 to 85 C (-40 to 185 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data