Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061946-HCPL2631SM
Termination: SMD/SMT
Mounting: SMD (SMT)
Data Rate: 10 Mbps
Forward Voltage: 1.45 V
Weight: 720 mg
Number of Channels: 2
Propagation Delay: 75 ns
Categories: OEM Parts(F-I)
Output Current per Channel: 25 mA
Alternative Parts (Cross-Reference): VO2630-X007T; ILD2-X009; ILD2-X007T; TLP2662(TP1,F); LTV-827S-TA1; LTV-827S;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8541408000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061946-HCPL2631SM |
| Product Name | OEM Parts - OEM Parts (F - I) - HCPL2631SM |