onsemi Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi HCPL2630.S

Description
OPTOCOUPLER, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi - 97K1032 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi
97K1032
Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi 97K1032
OPTOCOUPLER, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes

OPTOCOUPLER, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 97K1032
Product Name Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi
Input 15mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1420HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details