onsemi Logic Output Optoisolators HCPL2611SV

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2611SV-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2611SV-ND
Logic Output Optoisolators HCPL2611SV-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD

Buy Now Datasheet
Optocoupler, 10Mbps, 2.5Kv, Smdip-8; No. Of Channels Onsemi - 82C4976 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 2.5Kv, Smdip-8; No. Of Channels Onsemi
82C4976
Optocoupler, 10Mbps, 2.5Kv, Smdip-8; No. Of Channels Onsemi 82C4976
OPTOCOUPLER, 10MBPS, 2.5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 2.5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2611SV
High Speed Optocouplers HCPL2611SV
High Speed Optocouplers 13 Mbit Optocoupler 1Ch HS Logic Gate

High Speed Optocouplers 13 Mbit Optocoupler 1Ch HS Logic Gate

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2611SV-ND 82C4976 HCPL2611SV
Product Name Logic Output Optoisolators Optocoupler, 10Mbps, 2.5Kv, Smdip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3321MC12NXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details