onsemi Logic Output Optoisolators HCPL2611SDM

Description
OPTOISOLTR 5KV OPEN COLL 8-SMD
Request a Quote Datasheet
Description
OPTOISOLTR 5KV OPEN COLL 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 488-HCPL2611SDMDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-HCPL2611SDMDKR-ND
Logic Output Optoisolators 488-HCPL2611SDMDKR-ND
OPTOISOLTR 5KV OPEN COLL 8-SMD

OPTOISOLTR 5KV OPEN COLL 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - 488-HCPL2611SDMTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-HCPL2611SDMTR-ND
Logic Output Optoisolators 488-HCPL2611SDMTR-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - 488-HCPL2611SDMCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-HCPL2611SDMCT-ND
Logic Output Optoisolators 488-HCPL2611SDMCT-ND
OPTOISOLTR 5KV OPEN COLL 8-SMD

OPTOISOLTR 5KV OPEN COLL 8-SMD

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi - 73AC4706 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi
73AC4706
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi 73AC4706
OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL2611SDM
Logic Output Optocouplers HCPL2611SDM
Logic Output Optocouplers 8PW 10MB

Logic Output Optocouplers 8PW 10MB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-HCPL2611SDMDKR-ND 73AC4706 HCPL2611SDM
Product Name Logic Output Optoisolators Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi Logic Output Optocouplers
Input DC
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 653385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Digital Isolators - ISO1I813TXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers