Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042627-HCPL2611SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
10Mbps 1Ch Logic Gate Optocoupler, 2.5kV Isolation, SMD Product overview: HCPL2611SD from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2611SD can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042627-HCPL2611SD | 902-HCPL2611SD | HCPL2611SD-ND |
| Product Name | Optoisolators - Logic Output - HCPL2611SD | SMD 2.5kV Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC; DC | DC | DC |
| Output | Open Collector | Open Collector | |
| Mounting Option | Surface Mount; 8-SMD | Tape and Reel | Surface Mount |
| Forward Current | 50 milliamps | 50 milliamps | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts |