onsemi Optoisolators - Logic Output - HCPL2611M HCPL2611M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042625-HCPL2611M Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 50ns, 12ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042625-HCPL2611M Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 50ns, 12ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL2611M - 1042625-HCPL2611M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL2611M
1042625-HCPL2611M
Optoisolators - Logic Output - HCPL2611M 1042625-HCPL2611M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042625-HCPL2611M Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 50ns, 12ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042625-HCPL2611M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
902-HCPL2611M
Signal Isolator and Optocoupler 902-HCPL2611M
High Speed Optocouplers H-SPEED LOGIC GATE Product overview: HCPL2611M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2611M can be used for catalog matching and distributor lookup.

High Speed Optocouplers H-SPEED LOGIC GATE Product overview: HCPL2611M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2611M can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - HCPL2611M-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2611M-ND
Logic Output Optoisolators HCPL2611M-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2611M
High Speed Optocouplers HCPL2611M
High Speed Optocouplers H-SPEED LOGIC GATE

High Speed Optocouplers H-SPEED LOGIC GATE

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi - 92R5738 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi
92R5738
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi 92R5738
OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1042625-HCPL2611M 902-HCPL2611M HCPL2611M-ND HCPL2611M 92R5738
Product Name Optoisolators - Logic Output - HCPL2611M Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi
Input DC; DC DC
Output Open Collector Photo IC Open Collector
Mounting Option 8-DIP Tube Through Hole DIP
Forward Current 50 milliamps 50 milliamps
Isolation Voltage 5000 volts 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI30I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details