onsemi Logic Output Optoisolators HCPL2611

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2611-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2611-ND
Logic Output Optoisolators HCPL2611-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
2.5kV DIP Signal Isolator and Optocoupler
902-HCPL2611
2.5kV DIP Signal Isolator and Optocoupler 902-HCPL2611
High Speed Logic Output Optocoupler, 10Mbps, 2.5kV Isolation, DIP Product overview: HCPL2611 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2611 can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 10Mbps, 2.5kV Isolation, DIP Product overview: HCPL2611 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2611 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 2.5Kv, Dip; No. Of Channels Onsemi - 33X5607 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 2.5Kv, Dip; No. Of Channels Onsemi
33X5607
Optocoupler, Digital, 2.5Kv, Dip; No. Of Channels Onsemi 33X5607
OPTOCOUPLER, DIGITAL, 2.5KV, DIP; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 2.5KV, DIP; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2611
High Speed Optocouplers HCPL2611
High Speed Optocouplers DIP 8 HS LOGIC GATE

High Speed Optocouplers DIP 8 HS LOGIC GATE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL2611-ND 902-HCPL2611 33X5607 HCPL2611
Product Name Logic Output Optoisolators 2.5kV DIP Signal Isolator and Optocoupler Optocoupler, Digital, 2.5Kv, Dip; No. Of Channels Onsemi High Speed Optocouplers
Input DC DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Bulk DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 8002742 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4265-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details