onsemi 2.5kV DIP Signal Isolator and Optocoupler HCPL2601WV

Description
1-Ch 10Mbps DIP Optocoupler, 2.5kV Isolation Product overview: HCPL2601WV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2601WV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch 10Mbps DIP Optocoupler, 2.5kV Isolation Product overview: HCPL2601WV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2601WV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV DIP Signal Isolator and Optocoupler
902-HCPL2601WV
2.5kV DIP Signal Isolator and Optocoupler 902-HCPL2601WV
1-Ch 10Mbps DIP Optocoupler, 2.5kV Isolation Product overview: HCPL2601WV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2601WV can be used for catalog matching and distributor lookup.

1-Ch 10Mbps DIP Optocoupler, 2.5kV Isolation Product overview: HCPL2601WV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2601WV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL2601WVOS-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2601WVOS-ND
Logic Output Optoisolators HCPL2601WVOS-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-MDIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-MDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2601WV
High Speed Optocouplers HCPL2601WV
High Speed Optocouplers 15 Mbit Optocoupler 1Ch HS Logic Gate

High Speed Optocouplers 15 Mbit Optocoupler 1Ch HS Logic Gate

Buy Now Datasheet
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi - 82C4974 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi
82C4974
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi 82C4974
OPTOCOUPLER, 10MBPS, 2.5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 2.5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL2601WV HCPL2601WVOS-ND HCPL2601WV 82C4974
Product Name 2.5kV DIP Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi
Input DC DC
Mounting Option Bulk Through Hole DIP
Isolation Voltage 2500 volts 2500 volts 2500 volts
Output Open Collector
Package Type "8-DIP (0.400"", 10.16mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3120MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details