onsemi Logic Output Optoisolators HCPL2601V

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2601V-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2601V-ND
Logic Output Optoisolators HCPL2601V-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi - 82C4973 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi
82C4973
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi 82C4973
OPTOCOUPLER, 10MBPS, 2.5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 2.5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2601V
High Speed Optocouplers HCPL2601V
High Speed Optocouplers 13 Mbit Optocoupler 1Ch HS Logic Gate

High Speed Optocouplers 13 Mbit Optocoupler 1Ch HS Logic Gate

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2601V-ND 82C4973 HCPL2601V
Product Name Logic Output Optoisolators Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8232BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details