The HCPL2531WV is a dual-channel high-speed transistor optocoupler with a 1 MBit/s data rate and 10 kV/µs common mode transient immunity. It features a 480 V RMS double working voltage and guarantees current transfer ratio over 0-70°C. The device uses an 8-pin DIP package with 0.4 inch lead spacing and meets VDE0884 insulation standards. It is rated for operation from -55°C to +100°C and supports output currents up to 8 mA average per channel.
High Speed Optocouplers 1Mbit/s Optocoupler 2Ch HS Transistor Product overview: HCPL2531WV from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2531WV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-HCPL2531WV |
| Product Name | Dual Bipolar Transistor |
| Package Type | Bulk |