onsemi Transistor, Photovoltaic Output Optoisolators HCPL2531WV

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-MDIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2531WV-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2531WV-ND
Transistor, Photovoltaic Output Optoisolators HCPL2531WV-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-MDIP

Optoisolator Transistor Output 2500Vrms 2 Channel 8-MDIP

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Dip-8; No. Of Channels Onsemi - 82C4970 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Dip-8; No. Of Channels Onsemi
82C4970
Optocoupler, Transistor, 2.5Kv, Dip-8; No. Of Channels Onsemi 82C4970
OPTOCOUPLER, TRANSISTOR, 2.5KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2531WV
High Speed Optocouplers HCPL2531WV
High Speed Optocouplers 1Mbit/s Optocoupler 2Ch HS Transistor

High Speed Optocouplers 1Mbit/s Optocoupler 2Ch HS Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2531WV-ND 82C4970 HCPL2531WV
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 2.5Kv, Dip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2700056 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details