Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
High Speed Optocouplers HIGH SPEED TRANSISTOR OPTOCOUPLERS
High Speed Optocouplers 8PW 1MB 2-CH SMD VDE
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2531VM-ND | 40Y7378 | 598-HCPL2531VM | HCPL2531VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi | High Speed Optocouplers HIGH SPEED TRANSISTOR OPTOCOUPLERS | High Speed Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube | ||
| Mounting Option | Through Hole | DIP | 8-DIP (0.300, 7.62mm) |