onsemi Transistor, Photovoltaic Output Optoisolators HCPL2531TVM

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2531TVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2531TVM-ND
Transistor, Photovoltaic Output Optoisolators HCPL2531TVM-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2531TVM
High Speed Optocouplers HCPL2531TVM
High Speed Optocouplers 8PW 1MB 2-CH WL DIP VDE

High Speed Optocouplers 8PW 1MB 2-CH WL DIP VDE

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi - 40Y7377 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
40Y7377
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi 40Y7377
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2531TVM-ND HCPL2531TVM 40Y7377
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1025556 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details