Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
High Speed Optocouplers 8PW 1MB 2-CH WL SMD VDE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2531TSVM-ND | 40Y7376 | HCPL2531TSVM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi | High Speed Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP |