Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Logic IC Output Optocoupler, 2-Channel, 2-Element, 5000V Isolation, 1MBps
High Speed Optocouplers 8PW 1MB 2-CH WL T&R VDE
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2531TSR2VMTR-ND | HCPL2531TSR2VM | HCPL2531TSR2VM | 40Y7375 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount DIP |