The HCPL2531M is a dual-channel high-speed transistor optocoupler consisting of an AlGaAs LED optically coupled to a high-speed photodetector transistor. It is packaged in a PDIP8 GW case with dimensions of 9.655 x 6.6 mm and a 2.54 mm pitch. It supports a maximum working insulation voltage of 890 Vpeak and provides a minimum common mode transient immunity of 15,000 V/µs at logic low with 16 mA input current. The device meets UL1577 and DIN EN/IEC 60747-5-5 safety standards with 5,000 VAC RMS for 1 minute isolation. It operates from −40°C to +100°C and supports a supply voltage range of 4.5 V to 20 V. The HCPL2531M offers a current transfer ratio of 19% to 50% at IF = 16 mA and VO = 0.5 V, with propagation delay times of up to 1.0 µs. It is a Pb-free device. The HCPL2531SM variant, with solderable surface-mount leads, shares these specifications.
High Speed Transistor Optocouplers, 1000-BLKBG Product overview: HCPL2531SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2531SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL2531SM |
| Product Name | Bipolar Transistor |
| TJ | 0.0 C (32 F) |